LSI Computer Systems, Inc. Logic - Logic - Counters, Dividers - LS7366R-S LS7366R-S

Description
Manufacturer: LSI Computer Systems Win Source Part Number: 923988-LS7366R-S Operating Temperature Range: -25°C ~ 85°C (TA) Features: Counter IC Binary Counter Element Bit Positive, Negative 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: LSI Computer Systems Win Source Part Number: 923988-LS7366R-S Operating Temperature Range: -25°C ~ 85°C (TA) Features: Counter IC Binary Counter Element Bit Positive, Negative 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - LS7366R-S - 923988-LS7366R-S - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - LS7366R-S
923988-LS7366R-S
Logic - Logic - Counters, Dividers - LS7366R-S 923988-LS7366R-S
Manufacturer: LSI Computer Systems Win Source Part Number: 923988-LS7366R-S Operating Temperature Range: -25°C ~ 85°C (TA) Features: Counter IC Binary Counter Element Bit Positive, Negative 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: LSI Computer Systems
Win Source Part Number: 923988-LS7366R-S
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Counter IC Binary Counter Element Bit Positive, Negative 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Counters, Dividers - LS7366R-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
LS7366R-S
Counters, Dividers LS7366R-S
Counter IC Binary Counter 1 Element 32 Bit Positive, Negative 14-SOIC

Counter IC Binary Counter 1 Element 32 Bit Positive, Negative 14-SOIC

Buy Now Datasheet
Counters, Dividers - LS7366R-S - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
LS7366R-S
Counters, Dividers LS7366R-S
IC BINARY COUNTER 32BIT 14SOIC

IC BINARY COUNTER 32BIT 14SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - LS7366R-S - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
LS7366R-S
Logic - Counters, Dividers LS7366R-S
IC BINARY COUNTER 32BIT 14SOIC

IC BINARY COUNTER 32BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 923988-LS7366R-S LS7366R-S LS7366R-S LS7366R-S
Product Name Logic - Logic - Counters, Dividers - LS7366R-S Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Package Type SOIC; 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 54196DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
Counters, Dividers - 74HC160D,653-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
6 suppliers
Logic - Counters, Dividers - 74HC590PW/C1118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 61 MHz
View Details