LSI Computer Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LS7290-S

Description
Win Source Part Number: 1382548-LS7290-S Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: Tube Applications: General Purpose Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Half Bridge (2) Motor Type - Stepper: Bipolar, Unipolar Step Resolution: 1, 1/2 Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0000 Mfr: LSI Computer Systems Base Product Number: LS7290 Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 31 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382548-LS7290-S Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: Tube Applications: General Purpose Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Half Bridge (2) Motor Type - Stepper: Bipolar, Unipolar Step Resolution: 1, 1/2 Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0000 Mfr: LSI Computer Systems Base Product Number: LS7290 Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 31 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1382548-LS7290-S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1382548-LS7290-S
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1382548-LS7290-S
Win Source Part Number: 1382548-LS7290-S Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Package: Tube Applications: General Purpose Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Half Bridge (2) Motor Type - Stepper: Bipolar, Unipolar Step Resolution: 1, 1/2 Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0000 Mfr: LSI Computer Systems Base Product Number: LS7290 Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 31 pcs

Win Source Part Number: 1382548-LS7290-S
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Half Bridge (2)
Motor Type - Stepper: Bipolar, Unipolar
Step Resolution: 1, 1/2
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0000
Mfr: LSI Computer Systems
Base Product Number: LS7290
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 31 pcs

Buy Now Datasheet
Stepper SOIC Motor Driver IC - 744-LS7290-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper SOIC Motor Driver IC
744-LS7290-S
Stepper SOIC Motor Driver IC 744-LS7290-S
STEPPER MOTOR CONTROLLER / Bipolar, Unipolar Motor Driver Power MOSFET PWM 24-SOIC Product overview: LS7290-S from LSI/CSI is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LS7290-S can be used for catalog matching and distributor lookup.

STEPPER MOTOR CONTROLLER / Bipolar, Unipolar Motor Driver Power MOSFET PWM 24-SOIC Product overview: LS7290-S from LSI/CSI is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LS7290-S can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Motor Drivers, Controllers - LS7290-S - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LS7290-S
PMIC - Motor Drivers, Controllers LS7290-S
STEPPER MOTOR CONTROLLER

STEPPER MOTOR CONTROLLER

Supplier's Site Datasheet
Motor Drivers, Controllers - LS7290-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LS7290-S
Motor Drivers, Controllers LS7290-S
Bipolar, Unipolar Motor Driver Power MOSFET PWM 24-SOIC

Bipolar, Unipolar Motor Driver Power MOSFET PWM 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1382548-LS7290-S 744-LS7290-S LS7290-S LS7290-S
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Stepper SOIC Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data