LSI Computer Systems, Inc. Logic - Counters, Dividers LS7267

Description
24-BIT X 2 MULTI-MODE COUNTER
Datasheet
Description
24-BIT X 2 MULTI-MODE COUNTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - LS7267 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
LS7267
Logic - Counters, Dividers LS7267
24-BIT X 2 MULTI-MODE COUNTER

24-BIT X 2 MULTI-MODE COUNTER

Supplier's Site Datasheet
Counters, Dividers - LS7267 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
LS7267
Counters, Dividers LS7267
Counter IC BCD Counter, Binary Counter 2 Element 24 Bit Positive Edge 28-DIP

Counter IC BCD Counter, Binary Counter 2 Element 24 Bit Positive Edge 28-DIP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number LS7267 LS7267
Product Name Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC4020BQ-Q100115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type 16-VFQFN Exposed Pad
Clock Frequency 109 MHz
View Details
2 suppliers
Logic - Counters, Dividers - 74HC40103PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 32 MHz
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BMG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers