LSI Computer Systems, Inc. Digital Potentiometers LS7195S02

Description
Digital Potentiometer 20k Ohm 1 Circuit 64 Taps Quadrature Encoder Interface (QEI) Interface 8-SOIC
Datasheet
Description
Digital Potentiometer 20k Ohm 1 Circuit 64 Taps Quadrature Encoder Interface (QEI) Interface 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - LS7195S02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
LS7195S02
Digital Potentiometers LS7195S02
Digital Potentiometer 20k Ohm 1 Circuit 64 Taps Quadrature Encoder Interface (QEI) Interface 8-SOIC

Digital Potentiometer 20k Ohm 1 Circuit 64 Taps Quadrature Encoder Interface (QEI) Interface 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - LS7195S02 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
LS7195S02
Data Acquisition - Digital Potentiometers LS7195S02
DIGI-POT WITH QEI

DIGI-POT WITH QEI

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number LS7195S02 LS7195S02
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Temperature Coefficient -200 ±ppm/°C
Operating DC Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers