LSI Computer Systems, Inc. Integrated Circuits (ICs) Logic Counters, Dividers LS7166A-S

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LSI/CSI Category: Integrated Circuits (ICs) Logic Counters, Dividers Package: Tube Product Status: Active Logic Type: BCD Counter, Binary Counter, Divide-by-N Direction: Up, Down Trigger Type: Positive, Negative Voltage - Supply: 3 V ~ 5.5 V Operating Temperature: 0°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LSI/CSI Category: Integrated Circuits (ICs) Logic Counters, Dividers Package: Tube Product Status: Active Logic Type: BCD Counter, Binary Counter, Divide-by-N Direction: Up, Down Trigger Type: Positive, Negative Voltage - Supply: 3 V ~ 5.5 V Operating Temperature: 0°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Counters, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Counters, Dividers
Integrated Circuits (ICs) Logic Counters, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: LSI/CSI Category: Integrated Circuits (ICs) Logic Counters, Dividers Package: Tube Product Status: Active Logic Type: BCD Counter, Binary Counter, Divide-by-N Direction: Up, Down Trigger Type: Positive, Negative Voltage - Supply: 3 V ~ 5.5 V Operating Temperature: 0°C ~ 85°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: LSI/CSI
Category: Integrated Circuits (ICs) Logic Counters, Dividers
Package: Tube
Product Status: Active
Logic Type: BCD Counter, Binary Counter, Divide-by-N
Direction: Up, Down
Trigger Type: Positive, Negative
Voltage - Supply: 3 V ~ 5.5 V
Operating Temperature: 0°C ~ 85°C (TA)

Buy Now Datasheet
Counters, Dividers - LS7166A-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
LS7166A-S
Counters, Dividers LS7166A-S
Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-SOIC

Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - LS7166A-S - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
LS7166A-S
Logic - Counters, Dividers LS7166A-S
IC QUAD COUNTER 24BIT 20SOIC

IC QUAD COUNTER 24BIT 20SOIC

Supplier's Site Datasheet
Counters, Dividers - LS7166A-S - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
LS7166A-S
Counters, Dividers LS7166A-S
IC QUAD COUNTER 24BIT 20SOIC

IC QUAD COUNTER 24BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number LS7166A-S LS7166A-S LS7166A-S
Product Name Integrated Circuits (ICs) Logic Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V 3 V ~ 5.5 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295", 7.50mm Width)
Clock Frequency 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
 - 74HC393D - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SOP
View Details
3 suppliers