LS Mtron Ltd. Ultracapacitors

Description
LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries. High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor) enable this component to use in various applications as backup power unit, auxiliary power unit, instantaneous power compensation, peak power compensation and energy storage as well. Rated Voltage: up to 2.8 V High Power Performance (vs. Battery) High Energy Performance (vs. Capacitor) Environment-friendly Maintenance-free Wide operating temperature range (-40 °C ~ 60 °C) Low internal resistance Balancing and Over voltage Protection of Individual Cell Easy build-up design for High voltage module Efficient Heat transfer to outside
Description
LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries. High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor) enable this component to use in various applications as backup power unit, auxiliary power unit, instantaneous power compensation, peak power compensation and energy storage as well. Rated Voltage: up to 2.8 V High Power Performance (vs. Battery) High Energy Performance (vs. Capacitor) Environment-friendly Maintenance-free Wide operating temperature range (-40 °C ~ 60 °C) Low internal resistance Balancing and Over voltage Protection of Individual Cell Easy build-up design for High voltage module Efficient Heat transfer to outside

Suppliers

Company
Product
Description
Supplier Links
Ultracapacitors -  - LS Mtron Ltd.
Dongan-gu Anyang-si, Gyeonggi-do, Korea
Ultracapacitors
Ultracapacitors
LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries. High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor) enable this component to use in various applications as backup power unit, auxiliary power unit, instantaneous power compensation, peak power compensation and energy storage as well. Rated Voltage: up to 2.8 V High Power Performance (vs. Battery) High Energy Performance (vs. Capacitor) Environment-friendly Maintenance-free Wide operating temperature range (-40 °C ~ 60 °C) Low internal resistance Balancing and Over voltage Protection of Individual Cell Easy build-up design for High voltage module Efficient Heat transfer to outside

LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries.
High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor) enable this component to use in various applications as backup power unit, auxiliary power unit, instantaneous power compensation, peak power compensation and energy storage as well.

Rated Voltage: up to 2.8 V
High Power Performance (vs. Battery)
High Energy Performance (vs. Capacitor)
Environment-friendly
Maintenance-free
Wide operating temperature range
(-40 °C ~ 60 °C)
Low internal resistance
Balancing and Over voltage Protection of Individual Cell
Easy build-up design for High voltage module
Efficient Heat transfer to outside

Supplier's Site

Technical Specifications

  LS Mtron Ltd.
Product Category Capacitors
Product Name Ultracapacitors
Technology Ultracapacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details