Superior Essex, Inc. Cat 6A Stp Cable Cmr/cmp Superior Essex 6S-220-5B

Description
CAT 6A STP CABLE CMR/CMP
Description
CAT 6A STP CABLE CMR/CMP

Suppliers

Company
Product
Description
Supplier Links
Cat 6A Stp Cable Cmr/cmp Superior Essex - 88M0374 - Newark, An Avnet Company
Chicago, IL, United States
Cat 6A Stp Cable Cmr/cmp Superior Essex
88M0374
Cat 6A Stp Cable Cmr/cmp Superior Essex 88M0374
CAT 6A STP CABLE CMR/CMP

CAT 6A STP CABLE CMR/CMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88M0374
Product Name Cat 6A Stp Cable Cmr/cmp Superior Essex
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details