Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SYNTHETIC FIBERS AND FABRICS
LOWY ENTERPRISES, INC.
EL608 -- ELASTIC
Lowy Enterprises, Inc.
Elastic
EL608
Description
olive drab, coyote brown, foliage green
Lowy Enterprises, Inc.
Done
Description
olive drab, coyote brown, foliage green
Suppliers
Company
Product
Description
Supplier Links
Lowy Enterprises, Inc.
Rancho Dominguez, CA, USA
Elastic
EL608
Elastic
EL608
olive drab, coyote brown, foliage green
olive drab, coyote brown, foliage green
Supplier's Site
Technical Specifications
Lowy Enterprises, Inc.
Product Category
Synthetic Fibers and Fabrics
Product Number
EL608
Product Name
Elastic
Material
Polyester
Unlock Full Specs
to access all available technical data
Similar Products
HIROSE PAPER MFG. CO., LTD.
Polyester Fiber 100% Wet-Laid Nonwoven Fabric
TH
Specs
Material
Polyester
Applications
Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness
0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Certex UK
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 32
300303202200010
Specs
Product Form
Rope or Cordage
Material
Polypropylene
Width / OD
1.26 inch (32 mm)
View Details
BRIM Electronics, Inc.
Flat Braided Lacing Tape, Nylon
800 / 801 / 802
Specs
Product Form
Rope or Cordage
Material
Polyamide
Applications
Electrical
View Details
Petersen Products Co.
Stringer, 1000' Nylon Rope & Reel
938-9800-1000
Specs
Product Form
Rope or Cordage
Material
Polyamide
Length
333.3 yd (305 m)
View Details