Lowell Corporation Model 203 is a double handle ratchet arm with a 19-inch length, 2-1/2-inch head width, 1-inch head depth, 7/8-inch jaw opening, and 9-1/2-inch throat depth, weighing 2-1/4 lbs. It features enclosed replaceable gears, reversing controls in the head, a vinyl grip, and a bolt-thru design. It conforms to Federal Spec GGG-W-653, Type I, Class 2.
Lowell Corporation Model 203, 19″ Double Handle Ratchet Arms are light, durable and economical. The ratcheting double handle is safer and more ergonomic for a single user and able to accommodate two users.
Made in the USA.
| Lowell Corporation | |
|---|---|
| Product Category | Hand Tools |
| Product Number | Model 203 |
| Product Name | Double Handle Ratchet Arm |