ANTENNA, YAGI, 9 ELEMENT, 869-915MHZ; Antenna Type:Omni-directiona
l; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:-; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica
l; RoHS Compliant: Yes
ANTENNA, YAGI, 9 ELEMENT, 869-915MHZ; Antenna Type:Omni-directional; Frequency Min:824MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:-; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes