RF MODULE, TRANSCEIVER, 433MHZ; RF Modulation:ASK, FSK; Data Rate Max:115.2Kbps; Frequency Max:433MHz; Sensitivity dBm:-107dBm; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Transmit Power:10mW; Module Interface:-; Supply RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 91T4951 |
| Product Name | Rf Module, Transceiver, 433Mhz; Rf Modulation Lprs |