Lovibond® Tintometer® Thermostatically Controlled Incubator ET 637-6 type 360

Description
The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination 4 °C storage of waste water sample 25 °C enzyme activity (TTC-test) 37 °C colony count The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).
Description
The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination 4 °C storage of waste water sample 25 °C enzyme activity (TTC-test) 37 °C colony count The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).

Suppliers

Company
Product
Description
Supplier Links
Thermostatically Controlled Incubator - ET 637-6 type 360 - Lovibond® Tintometer®
Amesbury, United Kingdom
Thermostatically Controlled Incubator
ET 637-6 type 360
Thermostatically Controlled Incubator ET 637-6 type 360
The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination 4 °C storage of waste water sample 25 °C enzyme activity (TTC-test) 37 °C colony count The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).

The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as:

  • 20 °C BOD determination
  • 4 °C storage of waste water sample
  • 25 °C enzyme activity (TTC-test)
  • 37 °C colony count

The maintenance-free cabinets are suitable for reliable temperature control in a liquid sample over the range of 2 to 40°C (± 0.1°C).

Supplier's Site

Technical Specifications

  Lovibond® Tintometer®
Product Category Incubators
Product Number ET 637-6 type 360
Product Name Thermostatically Controlled Incubator
Jacket Type Air
Sensor Type Thermostatic
Certifications IEC 61326, CE
Chamber Capacity 9.89 cubic feet (280 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Incubator - CI 191 - diaago
Specs
Jacket Type Air; Dry
Sensor Type Infrared
Features Alarm
View Details