Lovejoy, Inc. Shaft Coupling L-075

Description
JAW COUPLING HUB, L SERIES, 5/8 INCH BORE, 1.75 IN OD, 0.82 INCH LENGTH THROUGH BORE, 1 3/4 INCH HUB END, 227 INCH TORQUE, SET SCREW, STRAIGHT JAW TYPE, FINISHED W/ KEYWAY & SS. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, L SERIES, 5/8 INCH BORE, 1.75 IN OD, 0.82 INCH LENGTH THROUGH BORE, 1 3/4 INCH HUB END, 227 INCH TORQUE, SET SCREW, STRAIGHT JAW TYPE, FINISHED W/ KEYWAY & SS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 599691 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
599691
Shaft Coupling 599691
JAW COUPLING HUB, L SERIES, 5/8 INCH BORE, 1.75 IN OD, 0.82 INCH LENGTH THROUGH BORE, 1 3/4 INCH HUB END, 227 INCH TORQUE, SET SCREW, STRAIGHT JAW TYPE, FINISHED W/ KEYWAY & SS. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, L SERIES, 5/8 INCH BORE, 1.75 IN OD, 0.82 INCH LENGTH THROUGH BORE, 1 3/4 INCH HUB END, 227 INCH TORQUE, SET SCREW, STRAIGHT JAW TYPE, FINISHED W/ KEYWAY & SS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 599691
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. - A 1A16-35628 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2810 inch (7.14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details