Lovejoy, Inc. Pipe and Coupling L-070-X-5/8

Description
JAW COUPLING HUB, STRAIGHT JAW, 0.625 INCH BORE, FINISHED WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, STRAIGHT JAW, 0.625 INCH BORE, FINISHED WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 61056527 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
61056527
Pipe and Coupling 61056527
JAW COUPLING HUB, STRAIGHT JAW, 0.625 INCH BORE, FINISHED WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, STRAIGHT JAW, 0.625 INCH BORE, FINISHED WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 61056527
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid coupling with bores of 0.375 / 0.375
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQSL-M5-6-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details