Lovejoy, Inc. Shaft Coupling CJ 24 SPIDER 98A RED

Description
LOVEJOY Motors/GearBox/Clutc h CJ 24 SPIDER 98A RED
Description
LOVEJOY Motors/GearBox/Clutc h CJ 24 SPIDER 98A RED

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling -  - Radwell International
Willingboro, NJ, United States
Shaft Coupling
Shaft Coupling
LOVEJOY Motors/GearBox/Clutc h CJ 24 SPIDER 98A RED

LOVEJOY Motors/GearBox/Clutch CJ 24 SPIDER 98A RED

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-AD-1NPT-G1-I-ND - DigiKey
Specs
Material Galvanized Steel
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid coupling with bores of 0.25 / 0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details