Lovejoy, Inc. Pipe and Coupling 69790400137

Description
COUPLING, GEAR TYPE FLEX HUB, 1 1/4 INCH BORE, SIZE 1, NO SET SCREW, 1/4 INCH KEYWAY WIDTH, 1/8 INCH KEYWAY DEPTH, 1.69 INCH LENGTH THRU BORE, 7600 INCHS PER POUND NOMINAL TORQUE, 6000 RPM MAX SPEED (UNBALANCED). FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, GEAR TYPE FLEX HUB, 1 1/4 INCH BORE, SIZE 1, NO SET SCREW, 1/4 INCH KEYWAY WIDTH, 1/8 INCH KEYWAY DEPTH, 1.69 INCH LENGTH THRU BORE, 7600 INCHS PER POUND NOMINAL TORQUE, 6000 RPM MAX SPEED (UNBALANCED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12060553 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12060553
Pipe and Coupling 12060553
COUPLING, GEAR TYPE FLEX HUB, 1 1/4 INCH BORE, SIZE 1, NO SET SCREW, 1/4 INCH KEYWAY WIDTH, 1/8 INCH KEYWAY DEPTH, 1.69 INCH LENGTH THRU BORE, 7600 INCHS PER POUND NOMINAL TORQUE, 6000 RPM MAX SPEED (UNBALANCED). FREE 2 YEAR RADWELL WARRANTY

COUPLING, GEAR TYPE FLEX HUB, 1 1/4 INCH BORE, SIZE 1, NO SET SCREW, 1/4 INCH KEYWAY WIDTH, 1/8 INCH KEYWAY DEPTH, 1.69 INCH LENGTH THRU BORE, 7600 INCHS PER POUND NOMINAL TORQUE, 6000 RPM MAX SPEED (UNBALANCED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12060553
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQS-1/8-1/4-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details