Lovejoy, Inc. Pipe and Coupling 68514461448

Description
CURVED JAW COUPLING, SPIDER TYPE: 92 SHORE A, MATERIAL: POLYURETHANE, STYLE: OPEN CENTER, COUPLING TYPE: ELASTOMERIC INSERT, STOCK SIZE: 14-180, SCREW SIZE: 10-24, SPIDER SIZE: 24. FREE 2 YEAR RADWELL WARRANTY
Description
CURVED JAW COUPLING, SPIDER TYPE: 92 SHORE A, MATERIAL: POLYURETHANE, STYLE: OPEN CENTER, COUPLING TYPE: ELASTOMERIC INSERT, STOCK SIZE: 14-180, SCREW SIZE: 10-24, SPIDER SIZE: 24. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12050489 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12050489
Pipe and Coupling 12050489
CURVED JAW COUPLING, SPIDER TYPE: 92 SHORE A, MATERIAL: POLYURETHANE, STYLE: OPEN CENTER, COUPLING TYPE: ELASTOMERIC INSERT, STOCK SIZE: 14-180, SCREW SIZE: 10-24, SPIDER SIZE: 24. FREE 2 YEAR RADWELL WARRANTY

CURVED JAW COUPLING, SPIDER TYPE: 92 SHORE A, MATERIAL: POLYURETHANE, STYLE: OPEN CENTER, COUPLING TYPE: ELASTOMERIC INSERT, STOCK SIZE: 14-180, SCREW SIZE: 10-24, SPIDER SIZE: 24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12050489
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.375 / 0.375
Specs
Material Aluminum; Anodized Aluminum
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details