Lovejoy, Inc. Shaft Coupling 68514456682

Description
ES100 BEAM 6MM X 6MM- BEAM COUPLING. FREE 2 YEAR RADWELL WARRANTY
Description
ES100 BEAM 6MM X 6MM- BEAM COUPLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 12057520 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
12057520
Shaft Coupling 12057520
ES100 BEAM 6MM X 6MM- BEAM COUPLING. FREE 2 YEAR RADWELL WARRANTY

ES100 BEAM 6MM X 6MM- BEAM COUPLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12057520
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CQ-22-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details