Lovejoy, Inc. Pipe and Coupling 68514450103

Description
JAW COUPLING HUB, L SERIES, 2.5400 INCH OD, 1.0600 INCH LENGTH THROUGH BORE, 2.54 INCH HUB END DIA., STRAIGHT JAW TYPE, SET SCREW CLAMP TYPE, IRON HUB MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, L SERIES, 2.5400 INCH OD, 1.0600 INCH LENGTH THROUGH BORE, 2.54 INCH HUB END DIA., STRAIGHT JAW TYPE, SET SCREW CLAMP TYPE, IRON HUB MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12042007 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12042007
Pipe and Coupling 12042007
JAW COUPLING HUB, L SERIES, 2.5400 INCH OD, 1.0600 INCH LENGTH THROUGH BORE, 2.54 INCH HUB END DIA., STRAIGHT JAW TYPE, SET SCREW CLAMP TYPE, IRON HUB MATERIAL. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, L SERIES, 2.5400 INCH OD, 1.0600 INCH LENGTH THROUGH BORE, 2.54 INCH HUB END DIA., STRAIGHT JAW TYPE, SET SCREW CLAMP TYPE, IRON HUB MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12042007
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling piece - KSG-M12X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9633 lbs (0.4369 kg)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details