Lovejoy, Inc. Pipe and Coupling 68514446433

Description
JAW COUPLING HUB, L090 COUPLING SIZE, 3 JAWS, 18 MM BORE SIZE, 2.11 INCH OUTER DIAMETER, SINTERED IRON, HP RATING AT 100 RPM: .23HP, HP RATING AT 1200 RPM: 2.76 HP, HP RATING AT 1800 RPM: 4.11 HP, HP RATING AT 3600 RPM: 8.28 HP. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, L090 COUPLING SIZE, 3 JAWS, 18 MM BORE SIZE, 2.11 INCH OUTER DIAMETER, SINTERED IRON, HP RATING AT 100 RPM: .23HP, HP RATING AT 1200 RPM: 2.76 HP, HP RATING AT 1800 RPM: 4.11 HP, HP RATING AT 3600 RPM: 8.28 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12041181 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12041181
Pipe and Coupling 12041181
JAW COUPLING HUB, L090 COUPLING SIZE, 3 JAWS, 18 MM BORE SIZE, 2.11 INCH OUTER DIAMETER, SINTERED IRON, HP RATING AT 100 RPM: .23HP, HP RATING AT 1200 RPM: 2.76 HP, HP RATING AT 1800 RPM: 4.11 HP, HP RATING AT 3600 RPM: 8.28 HP. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, L090 COUPLING SIZE, 3 JAWS, 18 MM BORE SIZE, 2.11 INCH OUTER DIAMETER, SINTERED IRON, HP RATING AT 100 RPM: .23HP, HP RATING AT 1200 RPM: 2.76 HP, HP RATING AT 1800 RPM: 4.11 HP, HP RATING AT 3600 RPM: 8.28 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12041181
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 3mm Bore, 11mm hub Dia. - S2F0MYM032030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1181 inch (3 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details