Lovejoy, Inc. Pipe and Coupling 68514441317

Description
JAW COUPLING HUB, 14 MM BORE, 1.36 INCH OD, 2 JAWS, L TYPE HUB, SINTERED IRON. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, 14 MM BORE, 1.36 INCH OD, 2 JAWS, L TYPE HUB, SINTERED IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 8216858 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
8216858
Pipe and Coupling 8216858
JAW COUPLING HUB, 14 MM BORE, 1.36 INCH OD, 2 JAWS, L TYPE HUB, SINTERED IRON. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, 14 MM BORE, 1.36 INCH OD, 2 JAWS, L TYPE HUB, SINTERED IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 8216858
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. - A 1A16-45628 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2810 inch (7.14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details