Lovejoy, Inc. Pipe and Coupling 68514437265

Description
JAW COUPLING, L TYPE HUB, L110 SIZE, 3 JAWS, 5000 RPM, 1-3/8 INCH BORE, 3.32 INCH OUTER DIAMETER, 3/8 X 3/16 KEYWAY, SINTERED IRON, NBR RUBBER. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING, L TYPE HUB, L110 SIZE, 3 JAWS, 5000 RPM, 1-3/8 INCH BORE, 3.32 INCH OUTER DIAMETER, 3/8 X 3/16 KEYWAY, SINTERED IRON, NBR RUBBER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12048331 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12048331
Pipe and Coupling 12048331
JAW COUPLING, L TYPE HUB, L110 SIZE, 3 JAWS, 5000 RPM, 1-3/8 INCH BORE, 3.32 INCH OUTER DIAMETER, 3/8 X 3/16 KEYWAY, SINTERED IRON, NBR RUBBER. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING, L TYPE HUB, L110 SIZE, 3 JAWS, 5000 RPM, 1-3/8 INCH BORE, 3.32 INCH OUTER DIAMETER, 3/8 X 3/16 KEYWAY, SINTERED IRON, NBR RUBBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12048331
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Aluminum Commercial Gear and Dial Hub, 0.156 Bore, 0.56 Hub Dia. - A 1A16-35615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1560 inch (3.96 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details