Lovejoy, Inc. Pipe and Coupling 68514436384

Description
COUPLING SLEEVE INSERT, 0.375 -0.875 IN BORE, -30 TO 275 DEGREE F, 9200.00 RPM, 1 DEGREE ANGULAR MISALIGNMENT, 78 IN.LB NOMINAL TORQUE, 3JE COUPLING SIZE, JE SLEEVE TYPE, EPDM, BLACK, S-FLEX ENDURANCE COUPLINGS. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SLEEVE INSERT, 0.375 -0.875 IN BORE, -30 TO 275 DEGREE F, 9200.00 RPM, 1 DEGREE ANGULAR MISALIGNMENT, 78 IN.LB NOMINAL TORQUE, 3JE COUPLING SIZE, JE SLEEVE TYPE, EPDM, BLACK, S-FLEX ENDURANCE COUPLINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12056235 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12056235
Pipe and Coupling 12056235
COUPLING SLEEVE INSERT, 0.375 -0.875 IN BORE, -30 TO 275 DEGREE F, 9200.00 RPM, 1 DEGREE ANGULAR MISALIGNMENT, 78 IN.LB NOMINAL TORQUE, 3JE COUPLING SIZE, JE SLEEVE TYPE, EPDM, BLACK, S-FLEX ENDURANCE COUPLINGS. FREE 2 YEAR RADWELL WARRANTY

COUPLING SLEEVE INSERT, 0.375 -0.875 IN BORE, -30 TO 275 DEGREE F, 9200.00 RPM, 1 DEGREE ANGULAR MISALIGNMENT, 78 IN.LB NOMINAL TORQUE, 3JE COUPLING SIZE, JE SLEEVE TYPE, EPDM, BLACK, S-FLEX ENDURANCE COUPLINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12056235
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. - A 1A16-45628 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2810 inch (7.14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details