Lovejoy, Inc. Pipe and Coupling 68514436162

Description
FLEX COUPLING, 9S, FLNG, 1-7/8, 1/2 X 1/4, KW- S. FREE 2 YEAR RADWELL WARRANTY
Description
FLEX COUPLING, 9S, FLNG, 1-7/8, 1/2 X 1/4, KW- S. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12055999 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12055999
Pipe and Coupling 12055999
FLEX COUPLING, 9S, FLNG, 1-7/8, 1/2 X 1/4, KW- S. FREE 2 YEAR RADWELL WARRANTY

FLEX COUPLING, 9S, FLNG, 1-7/8, 1/2 X 1/4, KW- S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12055999
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling housing - EAMK-A-L95-95A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 3.16 lbs (1.43 kg)
View Details