Lovejoy, Inc. Shaft Coupling 68514436080

Description
7/8" MAX BORE DIAM, 3/16" X 3/32" KEYWAY WIDTH X DEPTH, FLEXIBLE COUPLING HUB 4" OD, 3-1/2" OAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
7/8" MAX BORE DIAM, 3/16" X 3/32" KEYWAY WIDTH X DEPTH, FLEXIBLE COUPLING HUB 4" OD, 3-1/2" OAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 12055719 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
12055719
Shaft Coupling 12055719
7/8" MAX BORE DIAM, 3/16" X 3/32" KEYWAY WIDTH X DEPTH, FLEXIBLE COUPLING HUB 4" OD, 3-1/2" OAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

7/8" MAX BORE DIAM, 3/16" X 3/32" KEYWAY WIDTH X DEPTH, FLEXIBLE COUPLING HUB 4" OD, 3-1/2" OAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12055719
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.25 / 0.375
Specs
Material Brass / Zinc Plated
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details