Lovejoy, Inc. Pipe and Coupling 68514435450

Description
ONE PIECE SOLID FLEXIBLE COUPLING SLEEVE INSERT 7.06" OD, 3.44" OAL, EPDM. FREE 2 YEAR RADWELL WARRANTY
Description
ONE PIECE SOLID FLEXIBLE COUPLING SLEEVE INSERT 7.06" OD, 3.44" OAL, EPDM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12032616 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12032616
Pipe and Coupling 12032616
ONE PIECE SOLID FLEXIBLE COUPLING SLEEVE INSERT 7.06" OD, 3.44" OAL, EPDM. FREE 2 YEAR RADWELL WARRANTY

ONE PIECE SOLID FLEXIBLE COUPLING SLEEVE INSERT 7.06" OD, 3.44" OAL, EPDM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12032616
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details