Lovejoy, Inc. Pipe and Coupling 68514418027

Description
JAW COUPLING, SPIDER INSERT, NITRILE (BUNA-N). FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING, SPIDER INSERT, NITRILE (BUNA-N). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12031146 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12031146
Pipe and Coupling 12031146
JAW COUPLING, SPIDER INSERT, NITRILE (BUNA-N). FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING, SPIDER INSERT, NITRILE (BUNA-N). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12031146
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Rigid coupling with bores of 0.375 / 0.375
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details