Lovejoy, Inc. Pipe and Coupling 68514412121

Description
JAW COUPLING HUB, SIZE: L150, STRAIGHT JAW, 1.875 IN BORE, FINISHED W/ KEYWAY, IRON, L-150 X 1-7/8 STD 1/2 X 1/4 KW HUB. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, SIZE: L150, STRAIGHT JAW, 1.875 IN BORE, FINISHED W/ KEYWAY, IRON, L-150 X 1-7/8 STD 1/2 X 1/4 KW HUB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12046301 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12046301
Pipe and Coupling 12046301
JAW COUPLING HUB, SIZE: L150, STRAIGHT JAW, 1.875 IN BORE, FINISHED W/ KEYWAY, IRON, L-150 X 1-7/8 STD 1/2 X 1/4 KW HUB. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, SIZE: L150, STRAIGHT JAW, 1.875 IN BORE, FINISHED W/ KEYWAY, IRON, L-150 X 1-7/8 STD 1/2 X 1/4 KW HUB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12046301
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Rigid coupling with bores of 0.4375 / 0.4375
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.4375 inch (11.11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details