Lovejoy, Inc. Pipe and Coupling 68514411749

Description
COUPLING HUB, L-TYPE, 3JAW, 1-5/8IN BORE, 3/8X3/16IN KEYWAY, IRON, 2268IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING HUB, L-TYPE, 3JAW, 1-5/8IN BORE, 3/8X3/16IN KEYWAY, IRON, 2268IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 5671873 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
5671873
Pipe and Coupling 5671873
COUPLING HUB, L-TYPE, 3JAW, 1-5/8IN BORE, 3/8X3/16IN KEYWAY, IRON, 2268IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

COUPLING HUB, L-TYPE, 3JAW, 1-5/8IN BORE, 3/8X3/16IN KEYWAY, IRON, 2268IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 5671873
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fittings, Couplings, and Distributors - 2171-AD-1/4NPT-G1/4-I-ND - DigiKey
Specs
Material Galvanized Steel
View Details
Rigid coupling with bores of 0.12 / 0.1248
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details