Lovejoy, Inc. Pipe and Coupling 68514411745

Description
JAW COUPLING HUB, SERIES L, SIZE L110, STRAIGHT JAW, SET SCREW CLAMP, 1.375" BORE, 3.32" OUTER DIAMETER, 1.68" LENGTH THROUGH BORE, 4.22" OVERALL LENGTH, 3.32 HUB END DIAMETER, SINTERED IRON, 5000 RPM, FINISHED W/ KEYWAY, 5/16 X 5/32 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, SERIES L, SIZE L110, STRAIGHT JAW, SET SCREW CLAMP, 1.375" BORE, 3.32" OUTER DIAMETER, 1.68" LENGTH THROUGH BORE, 4.22" OVERALL LENGTH, 3.32 HUB END DIAMETER, SINTERED IRON, 5000 RPM, FINISHED W/ KEYWAY, 5/16 X 5/32 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 5671870 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
5671870
Pipe and Coupling 5671870
JAW COUPLING HUB, SERIES L, SIZE L110, STRAIGHT JAW, SET SCREW CLAMP, 1.375" BORE, 3.32" OUTER DIAMETER, 1.68" LENGTH THROUGH BORE, 4.22" OVERALL LENGTH, 3.32 HUB END DIAMETER, SINTERED IRON, 5000 RPM, FINISHED W/ KEYWAY, 5/16 X 5/32 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, SERIES L, SIZE L110, STRAIGHT JAW, SET SCREW CLAMP, 1.375" BORE, 3.32" OUTER DIAMETER, 1.68" LENGTH THROUGH BORE, 4.22" OVERALL LENGTH, 3.32 HUB END DIAMETER, SINTERED IRON, 5000 RPM, FINISHED W/ KEYWAY, 5/16 X 5/32 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 5671870
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Specs
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details