Lovejoy, Inc. Pipe and Coupling 68514411085

Description
L095 HUB, 5/8 3/16X3/32 KW +. FREE 2 YEAR RADWELL WARRANTY
Description
L095 HUB, 5/8 3/16X3/32 KW +. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 4820514 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
4820514
Pipe and Coupling 4820514
L095 HUB, 5/8 3/16X3/32 KW +. FREE 2 YEAR RADWELL WARRANTY

L095 HUB, 5/8 3/16X3/32 KW +. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 4820514
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Aluminum; Anodized Aluminum
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
Nylon Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Features Keyway
Material Carbon / Alloy Steel; Nylon
View Details
Rigid Couplings - 606039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 1.14 inch (29 mm)
Length 1.77 inch (45 mm)
View Details