Lovejoy, Inc. Shaft Coupling 68514410968

Description
SPIDER COUPLING, L TYPE SPIDER, RUBBER, OPEN CENTER, 7/8, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
SPIDER COUPLING, L TYPE SPIDER, RUBBER, OPEN CENTER, 7/8, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 12054420 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
12054420
Shaft Coupling 12054420
SPIDER COUPLING, L TYPE SPIDER, RUBBER, OPEN CENTER, 7/8, BLACK. FREE 2 YEAR RADWELL WARRANTY

SPIDER COUPLING, L TYPE SPIDER, RUBBER, OPEN CENTER, 7/8, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12054420
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling housing - EAMK-A-S38-38A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3747 lbs (0.1699 kg)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details