Lovejoy, Inc. Pipe and Coupling 68514410773

Description
JAW COUPLING HUB, STANDARD L TYPE, 3/16 INCH X 3/32 INCH KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 3/4 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, STANDARD L TYPE, 3/16 INCH X 3/32 INCH KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 3/4 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 8648448 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
8648448
Pipe and Coupling 8648448
JAW COUPLING HUB, STANDARD L TYPE, 3/16 INCH X 3/32 INCH KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 3/4 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, STANDARD L TYPE, 3/16 INCH X 3/32 INCH KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 3/4 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 8648448
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRCN-M5-PK-2-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details