Lovejoy, Inc. Pipe and Coupling 68514410769

Description
JAW COUPLING HUB, STANDARD L TYPE, NO KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 1/2 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, STANDARD L TYPE, NO KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 1/2 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12054344 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12054344
Pipe and Coupling 12054344
JAW COUPLING HUB, STANDARD L TYPE, NO KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 1/2 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, STANDARD L TYPE, NO KEYWAY, HUB STYLE: 1, THREE JAWS, SINTERED IRON, 1/2 INCH BORE SIZE, ELASTOMERIC MEMBER: NBR RUBBER, NOMINAL TORQUE: 144 IN-LB, 9000 RPM, COUPLING SIZE: L090. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12054344
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Three-Piece Junior Coupling, 14mm Bore, 48mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJRM1914 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.5512 inch (14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details