Lovejoy, Inc. Pipe and Coupling 68514410207

Description
JAW COUPLING HUB, L SERIES, L050 COUPLING SIZE, 0.3125 IN BORE, STRAIGHT, IRON, 1.08 IN OUTSIDE DIAMETER, 0.62 IN LENGTH THROUGH BORE, 1.71 IN COUPLING OVERALL LENGTH, 1.08 IN HUB END DIAMETER, 18000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, L SERIES, L050 COUPLING SIZE, 0.3125 IN BORE, STRAIGHT, IRON, 1.08 IN OUTSIDE DIAMETER, 0.62 IN LENGTH THROUGH BORE, 1.71 IN COUPLING OVERALL LENGTH, 1.08 IN HUB END DIAMETER, 18000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 12054019 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
12054019
Pipe and Coupling 12054019
JAW COUPLING HUB, L SERIES, L050 COUPLING SIZE, 0.3125 IN BORE, STRAIGHT, IRON, 1.08 IN OUTSIDE DIAMETER, 0.62 IN LENGTH THROUGH BORE, 1.71 IN COUPLING OVERALL LENGTH, 1.08 IN HUB END DIAMETER, 18000 RPM. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, L SERIES, L050 COUPLING SIZE, 0.3125 IN BORE, STRAIGHT, IRON, 1.08 IN OUTSIDE DIAMETER, 0.62 IN LENGTH THROUGH BORE, 1.71 IN COUPLING OVERALL LENGTH, 1.08 IN HUB END DIAMETER, 18000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 12054019
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.25 / 0.25
Specs
Material Aluminum; Anodized Aluminum
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQSL-1/2T-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details