Lovejoy, Inc. Pipe and Coupling 685144-46116

Description
COUPLING W/O KEYWAY BORE 3/4IN METAL L-070. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING W/O KEYWAY BORE 3/4IN METAL L-070. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 69225692 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
69225692
Pipe and Coupling 69225692
COUPLING W/O KEYWAY BORE 3/4IN METAL L-070. FREE 2 YEAR RADWELL WARRANTY

COUPLING W/O KEYWAY BORE 3/4IN METAL L-070. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 69225692
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Taper Lock Rigid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material GG20 Cast Iron
Units English Design Arrangement; Metric Design Arrangement
Bore 1 1.26 to 4.92 inch (32 to 125 mm)
View Details
0.12
Specs
Units English Design Arrangement
Bore 1 0.1200 inch (3.05 mm)
O.D. 0.4370 inch (11.1 mm)
View Details