Lovato Electric, Inc. PMV40A600

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9160117 - RS Components, Ltd.
Corby, Northants, United Kingdom
This Lovato range of voltage monitoring relays are self-powered for minimum and maximum voltage, phase and neutral loss including incorrect phase sequence. You have a choice of one or three phase voltage monitoring relays and a maximum and minimum AC voltage. The relays have configurable rated voltage including excellent tripping accuracy. Self-powered. Modular DIN 43880 housing. Excellent tripping accuracy. IEC protection: IP40 on front and only when placed in an IP40 enclosure or control board. IP20 at terminals. Configurable rated voltage. One or three phase. Minimum and maximum AC voltage. Tripping accuracy Monitoring Application = Voltage Supply Voltage = 600 V ac Contact Configuration = SPDT Voltage Sensitivity = Self Powered Electrical Phase = 3 Voltage Sensing Range = Maximum of 400 V ac Time Delay = 0.1 - 20 s Width = 64.9mm Maximum Voltage Sensed = 400V ac Minimum Operating Temperature = -20°C

This Lovato range of voltage monitoring relays are self-powered for minimum and maximum voltage, phase and neutral loss including incorrect phase sequence. You have a choice of one or three phase voltage monitoring relays and a maximum and minimum AC voltage. The relays have configurable rated voltage including excellent tripping accuracy.
Self-powered. Modular DIN 43880 housing. Excellent tripping accuracy. IEC protection: IP40 on front and only when placed in an IP40 enclosure or control board. IP20 at terminals. Configurable rated voltage. One or three phase. Minimum and maximum AC voltage. Tripping accuracy
Monitoring Application = Voltage
Supply Voltage = 600 V ac
Contact Configuration = SPDT
Voltage Sensitivity = Self Powered
Electrical Phase = 3
Voltage Sensing Range = Maximum of 400 V ac
Time Delay = 0.1 - 20 s
Width = 64.9mm
Maximum Voltage Sensed = 400V ac
Minimum Operating Temperature = -20°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number 9160117
Operating Temp -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection Relay - SI-MPR3 - Solcon Solutions LLC
Specs
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Sequence
Current Sensitive Relay Over-Current Protection; Undercurrent
View Details
Relays Solid State Remote Power Controller - ESR10 Micro 10 A / 17 A - E-T-A Circuit Breakers
Specs
Application Type Automotive; General
Mounting Socket or Plug-in Style
Output Device MOSFET
View Details
1/5-Size Relays - 1-1617350-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
View Details