Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
LOVATO ELECTRIC, INC.
LPCS330 -- KEY SWITCH HEADS
Lovato Electric, Inc.
Key Switch Heads
LPCS330
Description
Lovato Electric LPCS330 Key Switch Head
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Lovato Electric LPCS330 Key Switch Head
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switch Heads
7903530
Key Switch Heads
7903530
Lovato Electric LPCS330 Key Switch Head
Lovato Electric LPCS330 Key Switch Head
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rotary Switches
Product Number
7903530
Product Name
Key Switch Heads
Actuator Type
Keylock
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Key Switch
S10/S30
Specs
Actuator Type
Keylock
Positions per Pole
Up to 3 positions
View Details
TE Connectivity
Rotary Switches
436037-1
Specs
Actuator Type
Flush Actuator
Current Rating
0.1 amps
Angle of Throw
30 degrees
View Details
Schmersal Inc.
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWT21.V
Specs
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details
BARTEC
ComEx control switch 4-pole
comex-control-switch
Specs
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details