Lovato HR604CA110 Non-Latching Relay
Industrial Relay 4C/O 5A 110Vac +
| RS Components, Ltd. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 2479584 | HR604CA110 |
| Product Name | Power Relays | LVTO General Purpose |
| Features | Latching | |
| Throw | Double Throw | |
| AC Coil Voltage | 110 volts | |
| Approvals | RoHS |