Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
LOVATO ELECTRIC, INC.
GLC0160C1 -- ISOLATOR SWITCHES
Lovato Electric, Inc.
Isolator Switches
GLC0160C1
Description
Lovato GLC0160C1 Changeover Switch
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Lovato GLC0160C1 Changeover Switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Isolator Switches
2485543
Isolator Switches
2485543
Lovato GLC0160C1 Changeover Switch
Lovato GLC0160C1 Changeover Switch
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Disconnect Switches
Product Number
2485543
Product Name
Isolator Switches
Poles
3P; 3
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Power Fuses Fusible Disconnect Switches - VHS
Specs
Type
Fusible
Current Rating
160 to 630 amps
Operating Voltage
690 to 1200 volts
View Details
Altech Corp.
Motor Disconnect Switches
KET316UL Y/R
Specs
Current Rating
40 amps
Operating Voltage
600 volts
Horsepower Rating
10 HP
View Details
TE Connectivity
In-Line Disconnect Switches
2478685-2
View Details
Nexperia B.V.
0.5 V to 1.0 V, 1.5 A peak, 11 mΩ, load switch
NPS1000UPZ
Specs
Approvals
RoHS
View Details