Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
LOVATO ELECTRIC, INC.
FB01G1P -- FUSE HOLDER
Lovato Electric, Inc.
Fuse Holder
FB01G1P
Description
LOVATO Panel Accessories FB01G1P
Radwell International
Done
Description
LOVATO Panel Accessories FB01G1P
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Fuse Holder
Fuse Holder
LOVATO Panel Accessories FB01G1P
LOVATO Panel Accessories FB01G1P
Supplier's Site
Technical Specifications
Radwell International
Product Category
Fuse Holders
Product Name
Fuse Holder
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, IP 40 / IP 54
FEF
Specs
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
VICFUSE
Fuse Holders - FEU Shocksafe
Specs
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 volts
Approvals / Ratings
UL
View Details
RS Components, Ltd.
Fuse Holders
1884480
Specs
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
View Details
Allen-Bradley / Rockwell Automation
2 Pole Fuse Holder
1492-FB2M30-L
Specs
Normal Operating Current
30 amps
Approvals / Ratings
UL
View Details
2
suppliers