55dB@(1kHz) 300mA null 2.8V Positive electrode 6.5V SOT-23-5L Linear Voltage Regulators (LDO) ROHS
55dB@(1kHz) 300mA Fixed 2.8V Positive electrode 6.5V SOT-23-5L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LR8103B-T28 | LR8103B-T28 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Package Type | SOT23 | |
| Output Voltage | 2.8 volts |