Lorlin Test Systems, Inc. Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin WRLM-5-T-S

Description
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:On-Off; Contact Configuration:DPST-N C; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:On-Off; Contact Configuration:DPST-N C; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin - 38AC2601 - Newark, An Avnet Company
Chicago, IL, United States
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin
38AC2601
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin 38AC2601
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:On-Off; Contact Configuration:DPST-N C; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:On-Off; Contact Configuration:DPST-NC; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2601
Product Name Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switch - 1117477 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers