Lorlin Test Systems, Inc. Key Switches WRLM-5-S-S

Description
Lorlin WRLM-5-S-S Key Switch
Request a Quote Datasheet
Description
Lorlin WRLM-5-S-S Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 7118335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
7118335
Key Switches 7118335
Lorlin WRLM-5-S-S Key Switch

Lorlin WRLM-5-S-S Key Switch

Supplier's Site
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin - 38AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin
38AC2599
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin 38AC2599
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:Off-On; Contact Configuration:DPST-N O; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:Off-On; Contact Configuration:DPST-NO; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 7118335 38AC2599
Product Name Key Switches Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2 2 Position
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details