Lorlin Test Systems, Inc. Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin WRLM-5-Q-D

Description
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:Off-On; Contact Configuration:DPST-N O; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes
Description
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:Off-On; Contact Configuration:DPST-N O; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin - 38AC2594 - Newark, An Avnet Company
Chicago, IL, United States
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin
38AC2594
Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin 38AC2594
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:Off-On; Contact Configuration:DPST-N O; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER; Switch Operation:Off-On; Contact Configuration:DPST-NO; Product Range:WRLM Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2594
Product Name Key Lock Switch, Dpst, 4A, 250V, Solder; Switch Operation Lorlin
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details