Lorlin Test Systems, Inc. Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin WRL-5-M-S-2

Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin - 95M0276 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
95M0276
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin 95M0276
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes

SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:DPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 95M0276
Product Name Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details