Lorlin Test Systems, Inc. Key Switch, Dpdt, 1A, 115Vac, Solder; Switch Operation Lorlin WRL-5-L-S-2

Description
KEY SWITCH, DPDT, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:DPDT; Product Range:WRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes
Datasheet
Description
KEY SWITCH, DPDT, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:DPDT; Product Range:WRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switch, Dpdt, 1A, 115Vac, Solder; Switch Operation Lorlin - 38AC2593 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Dpdt, 1A, 115Vac, Solder; Switch Operation Lorlin
38AC2593
Key Switch, Dpdt, 1A, 115Vac, Solder; Switch Operation Lorlin 38AC2593
KEY SWITCH, DPDT, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:DPDT; Product Range:WRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes

KEY SWITCH, DPDT, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:DPDT; Product Range:WRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2593
Product Name Key Switch, Dpdt, 1A, 115Vac, Solder; Switch Operation Lorlin
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH63 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Voltage selector switch, 2 stages, series-parallel, PCB mounting - SWA2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details