Lorlin Test Systems, Inc. Key Switch, Sp3T, 1A, 115Vac, Solder; Switch Operation Lorlin WRL-5-F-S-2

Description
KEY SWITCH, SP3T, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:SP3T; Product Range:WRL Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes
Description
KEY SWITCH, SP3T, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:SP3T; Product Range:WRL Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Key Switch, Sp3T, 1A, 115Vac, Solder; Switch Operation Lorlin - 38AC2591 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Sp3T, 1A, 115Vac, Solder; Switch Operation Lorlin
38AC2591
Key Switch, Sp3T, 1A, 115Vac, Solder; Switch Operation Lorlin 38AC2591
KEY SWITCH, SP3T, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:SP3T; Product Range:WRL Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes

KEY SWITCH, SP3T, 1A, 115VAC, SOLDER; Switch Operation:-; Contact Configuration:SP3T; Product Range:WRL Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:115V; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2591
Product Name Key Switch, Sp3T, 1A, 115Vac, Solder; Switch Operation Lorlin
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-402-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSE52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details