Lorlin Test Systems, Inc. Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin WRL-5-D-S-2

Description
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin - 50M5344 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
50M5344
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin 50M5344
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:WRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 50M5344
Product Name Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSC521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details