Lorlin Test Systems, Inc. Keyswitch, Dpst, No, 2 Pos, Common; Switch Operation Lorlin SRLM-5-Q-S

Description
KEYSWITCH, DPST, NO, 2 POS, COMMON; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, DPST, NO, 2 POS, COMMON; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Dpst, No, 2 Pos, Common; Switch Operation Lorlin - 92K9023 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Dpst, No, 2 Pos, Common; Switch Operation Lorlin
92K9023
Keyswitch, Dpst, No, 2 Pos, Common; Switch Operation Lorlin 92K9023
KEYSWITCH, DPST, NO, 2 POS, COMMON; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

KEYSWITCH, DPST, NO, 2 POS, COMMON; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 92K9023
Product Name Keyswitch, Dpst, No, 2 Pos, Common; Switch Operation Lorlin
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
High Security Keylock - CKL13EFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 450-35-411-101-R-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details